Amphenol Corporation D-Sub Housing, Plug, 15Pos, Steel; No. Of Positions Amphenol Pcd M2000/4-260F

Description
D-SUB HOUSING, PLUG, 15POS, STEEL; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:M2000 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No
Datasheet
Description
D-SUB HOUSING, PLUG, 15POS, STEEL; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:M2000 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Housing, Plug, 15Pos, Steel; No. Of Positions Amphenol Pcd - 51AC7779 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Housing, Plug, 15Pos, Steel; No. Of Positions Amphenol Pcd
51AC7779
D-Sub Housing, Plug, 15Pos, Steel; No. Of Positions Amphenol Pcd 51AC7779
D-SUB HOUSING, PLUG, 15POS, STEEL; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:M2000 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No

D-SUB HOUSING, PLUG, 15POS, STEEL; No. of Positions:15Positions; Connector Type:D Sub; Connector Shell Size:DA; Product Range:M2000 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 51AC7779
Product Name D-Sub Housing, Plug, 15Pos, Steel; No. Of Positions Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 73 mm (2.87 inch)
Bearing Bore / Ring O.D. 2.56 inch (65 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details