Amphenol Corporation D-Sub Housing, Plug, 9Pos, Steel; No. Of Positions Amphenol Pcd M2000/4-259Z

Description
D-SUB HOUSING, PLUG, 9POS, STEEL; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:M2000 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet
Description
D-SUB HOUSING, PLUG, 9POS, STEEL; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:M2000 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Housing, Plug, 9Pos, Steel; No. Of Positions Amphenol Pcd - 51AC7778 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Housing, Plug, 9Pos, Steel; No. Of Positions Amphenol Pcd
51AC7778
D-Sub Housing, Plug, 9Pos, Steel; No. Of Positions Amphenol Pcd 51AC7778
D-SUB HOUSING, PLUG, 9POS, STEEL; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:M2000 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

D-SUB HOUSING, PLUG, 9POS, STEEL; No. of Positions:9Positions; Connector Type:D Sub; Connector Shell Size:DE; Product Range:M2000 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 51AC7778
Product Name D-Sub Housing, Plug, 9Pos, Steel; No. Of Positions Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details