Amphenol Corporation D-Sub Connectors M2000/4-1Z

Description
DSUB 9 P CRIMP G50 YLW ZN
Request a Quote Datasheet
Description
DSUB 9 P CRIMP G50 YLW ZN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
M2000/4-1Z
D-Sub Connectors M2000/4-1Z
DSUB 9 P CRIMP G50 YLW ZN

DSUB 9 P CRIMP G50 YLW ZN

Buy Now
D-Sub Conn, Plug, 9Pos, Crimp; No. Of Contacts Amphenol Pcd - 51AC7750 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Plug, 9Pos, Crimp; No. Of Contacts Amphenol Pcd
51AC7750
D-Sub Conn, Plug, 9Pos, Crimp; No. Of Contacts Amphenol Pcd 51AC7750
D-SUB CONN, PLUG, 9POS, CRIMP; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D-SUB CONN, PLUG, 9POS, CRIMP; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M2000/4-1Z 51AC7750
Product Name D-Sub Connectors D-Sub Conn, Plug, 9Pos, Crimp; No. Of Contacts Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
D Sub Connectors - 136471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
Geometry Straight
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details