Amphenol Corporation Hd D-Sub Housing, Rcpt, 104Pos, Steel; No. Of Positions Amphenol Pcd M2000/2-291Z

Description
HD D-SUB HOUSING, RCPT, 104POS, STEEL; No. of Positions:104Positio ns; Connector Type:High Density D Sub; Connector Shell Size:DF; Product Range:M2000 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet
Description
HD D-SUB HOUSING, RCPT, 104POS, STEEL; No. of Positions:104Positio ns; Connector Type:High Density D Sub; Connector Shell Size:DF; Product Range:M2000 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hd D-Sub Housing, Rcpt, 104Pos, Steel; No. Of Positions Amphenol Pcd - 51AC7728 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Housing, Rcpt, 104Pos, Steel; No. Of Positions Amphenol Pcd
51AC7728
Hd D-Sub Housing, Rcpt, 104Pos, Steel; No. Of Positions Amphenol Pcd 51AC7728
HD D-SUB HOUSING, RCPT, 104POS, STEEL; No. of Positions:104Positio ns; Connector Type:High Density D Sub; Connector Shell Size:DF; Product Range:M2000 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

HD D-SUB HOUSING, RCPT, 104POS, STEEL; No. of Positions:104Positions; Connector Type:High Density D Sub; Connector Shell Size:DF; Product Range:M2000 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 51AC7728
Product Name Hd D-Sub Housing, Rcpt, 104Pos, Steel; No. Of Positions Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.5 inch (38.1 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details