HD D-SUB HOUSING, RCPT, 62POS, STEEL; No. of Positions:62Position
s; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:M2000 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes
Newark, An Avnet Company
Done
Datasheet
Description
HD D-SUB HOUSING, RCPT, 62POS, STEEL; No. of Positions:62Position
s; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:M2000 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes
Hd D-Sub Housing, Rcpt, 62Pos, Steel; No. Of Positions Amphenol Pcd
51AC7725
Hd D-Sub Housing, Rcpt, 62Pos, Steel; No. Of Positions Amphenol Pcd
51AC7725
HD D-SUB HOUSING, RCPT, 62POS, STEEL; No. of Positions:62Position
s; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:M2000 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes
HD D-SUB HOUSING, RCPT, 62POS, STEEL; No. of Positions:62Positions; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:M2000 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Bearing Rings, Housings, and Flanges
Product Number
51AC7725
Product Name
Hd D-Sub Housing, Rcpt, 62Pos, Steel; No. Of Positions Amphenol Pcd