Amphenol Corporation Hd D-Sub Housing, Rcpt, 26Pos, Steel; No. Of Positions Amphenol Pcd M2000/2-287Z

Description
HD D-SUB HOUSING, RCPT, 26POS, STEEL; No. of Positions:26Position s; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:M2000 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet
Description
HD D-SUB HOUSING, RCPT, 26POS, STEEL; No. of Positions:26Position s; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:M2000 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hd D-Sub Housing, Rcpt, 26Pos, Steel; No. Of Positions Amphenol Pcd - 51AC7721 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Housing, Rcpt, 26Pos, Steel; No. Of Positions Amphenol Pcd
51AC7721
Hd D-Sub Housing, Rcpt, 26Pos, Steel; No. Of Positions Amphenol Pcd 51AC7721
HD D-SUB HOUSING, RCPT, 26POS, STEEL; No. of Positions:26Position s; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:M2000 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

HD D-SUB HOUSING, RCPT, 26POS, STEEL; No. of Positions:26Positions; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:M2000 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 51AC7721
Product Name Hd D-Sub Housing, Rcpt, 26Pos, Steel; No. Of Positions Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

1.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 31.75 mm (1.25 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details