Amphenol Corporation Hd D-Sub Housing, Rcpt, 26Pos, Steel; No. Of Positions Amphenol Pcd M2000/2-287F

Description
HD D-SUB HOUSING, RCPT, 26POS, STEEL; No. of Positions:26Position s; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:M2000 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No
Datasheet
Description
HD D-SUB HOUSING, RCPT, 26POS, STEEL; No. of Positions:26Position s; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:M2000 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hd D-Sub Housing, Rcpt, 26Pos, Steel; No. Of Positions Amphenol Pcd - 51AC7720 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Housing, Rcpt, 26Pos, Steel; No. Of Positions Amphenol Pcd
51AC7720
Hd D-Sub Housing, Rcpt, 26Pos, Steel; No. Of Positions Amphenol Pcd 51AC7720
HD D-SUB HOUSING, RCPT, 26POS, STEEL; No. of Positions:26Position s; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:M2000 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No

HD D-SUB HOUSING, RCPT, 26POS, STEEL; No. of Positions:26Positions; Connector Type:High Density D Sub; Connector Shell Size:DA; Product Range:M2000 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 51AC7720
Product Name Hd D-Sub Housing, Rcpt, 26Pos, Steel; No. Of Positions Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25.4 mm (1 inch)
Bearing Bore / Ring O.D. 0.7500 inch (19.05 mm)
View Details