Amphenol Corporation Hd D-Sub Housing, Rcpt, 15Pos, Steel; No. Of Positions Amphenol Pcd M2000/2-286F

Description
HD D-SUB HOUSING, RCPT, 15POS, STEEL; No. of Positions:15Position s; Connector Type:High Density D Sub; Connector Shell Size:DE; Product Range:M2000 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No
Datasheet
Description
HD D-SUB HOUSING, RCPT, 15POS, STEEL; No. of Positions:15Position s; Connector Type:High Density D Sub; Connector Shell Size:DE; Product Range:M2000 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hd D-Sub Housing, Rcpt, 15Pos, Steel; No. Of Positions Amphenol Pcd - 51AC7718 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Housing, Rcpt, 15Pos, Steel; No. Of Positions Amphenol Pcd
51AC7718
Hd D-Sub Housing, Rcpt, 15Pos, Steel; No. Of Positions Amphenol Pcd 51AC7718
HD D-SUB HOUSING, RCPT, 15POS, STEEL; No. of Positions:15Position s; Connector Type:High Density D Sub; Connector Shell Size:DE; Product Range:M2000 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No

HD D-SUB HOUSING, RCPT, 15POS, STEEL; No. of Positions:15Positions; Connector Type:High Density D Sub; Connector Shell Size:DE; Product Range:M2000 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 51AC7718
Product Name Hd D-Sub Housing, Rcpt, 15Pos, Steel; No. Of Positions Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 105 mm (4.13 inch)
Bearing Bore / Ring O.D. 3.74 inch (95 mm)
View Details