Amphenol Corporation D-Sub Housing, Rcpt, 37Pos, Steel; No. Of Positions Amphenol Pcd M2000/2-284F

Description
D-SUB HOUSING, RCPT, 37POS, STEEL; No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:M2000 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No
Datasheet
Description
D-SUB HOUSING, RCPT, 37POS, STEEL; No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:M2000 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Housing, Rcpt, 37Pos, Steel; No. Of Positions Amphenol Pcd - 51AC7714 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Housing, Rcpt, 37Pos, Steel; No. Of Positions Amphenol Pcd
51AC7714
D-Sub Housing, Rcpt, 37Pos, Steel; No. Of Positions Amphenol Pcd 51AC7714
D-SUB HOUSING, RCPT, 37POS, STEEL; No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:M2000 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No

D-SUB HOUSING, RCPT, 37POS, STEEL; No. of Positions:37Positions; Connector Type:D Sub; Connector Shell Size:DC; Product Range:M2000 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 51AC7714
Product Name D-Sub Housing, Rcpt, 37Pos, Steel; No. Of Positions Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 60 mm (2.36 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details