Amphenol Corporation Hd D-Sub Conn, Rcpt, 104Pos, Crimp; No. Of Contacts Amphenol Pcd M2000/2-22Z

Description
HD D-SUB CONN, RCPT, 104POS, CRIMP; No. of Contacts:104Contacts ; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DF; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
HD D-SUB CONN, RCPT, 104POS, CRIMP; No. of Contacts:104Contacts ; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DF; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hd D-Sub Conn, Rcpt, 104Pos, Crimp; No. Of Contacts Amphenol Pcd - 51AC7707 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Rcpt, 104Pos, Crimp; No. Of Contacts Amphenol Pcd
51AC7707
Hd D-Sub Conn, Rcpt, 104Pos, Crimp; No. Of Contacts Amphenol Pcd 51AC7707
HD D-SUB CONN, RCPT, 104POS, CRIMP; No. of Contacts:104Contacts ; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DF; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

HD D-SUB CONN, RCPT, 104POS, CRIMP; No. of Contacts:104Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DF; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 51AC7707
Product Name Hd D-Sub Conn, Rcpt, 104Pos, Crimp; No. Of Contacts Amphenol Pcd
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1212-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details