Amphenol Corporation D-Sub Connectors M2000/2-18Z

Description
DSUB 26 S CRIMP G50 YLW ZN
Request a Quote Datasheet
Description
DSUB 26 S CRIMP G50 YLW ZN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
M2000/2-18Z
D-Sub Connectors M2000/2-18Z
DSUB 26 S CRIMP G50 YLW ZN

DSUB 26 S CRIMP G50 YLW ZN

Buy Now
Hd D-Sub Conn, Rcpt, 26Pos, Crimp; No. Of Contacts Amphenol Pcd - 51AC7697 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Rcpt, 26Pos, Crimp; No. Of Contacts Amphenol Pcd
51AC7697
Hd D-Sub Conn, Rcpt, 26Pos, Crimp; No. Of Contacts Amphenol Pcd 51AC7697
HD D-SUB CONN, RCPT, 26POS, CRIMP; No. of Contacts:26Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

HD D-SUB CONN, RCPT, 26POS, CRIMP; No. of Contacts:26Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DA; Product Range:M2000 Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M2000/2-18Z 51AC7697
Product Name D-Sub Connectors Hd D-Sub Conn, Rcpt, 26Pos, Crimp; No. Of Contacts Amphenol Pcd
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

M12 Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5776 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
ZS4000-2119 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details