Amphenol LTW Sensor Cord, 4P, M12 Plug-Freeend, 150Mm; Connector To Connector Amphenol Ltw M12T-04PMMS-SF8B15

Description
SENSOR CORD, 4P, M12 PLUG-FREEEND, 150MM; Connector to Connector:M12 Straight Plug to Free End; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:M Series; SVHC:No SVHC (12-Jan-2017); Connector Type A:M12 RoHS Compliant: Yes
Description
SENSOR CORD, 4P, M12 PLUG-FREEEND, 150MM; Connector to Connector:M12 Straight Plug to Free End; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:M Series; SVHC:No SVHC (12-Jan-2017); Connector Type A:M12 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P, M12 Plug-Freeend, 150Mm; Connector To Connector Amphenol Ltw - 10AC8317 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P, M12 Plug-Freeend, 150Mm; Connector To Connector Amphenol Ltw
10AC8317
Sensor Cord, 4P, M12 Plug-Freeend, 150Mm; Connector To Connector Amphenol Ltw 10AC8317
SENSOR CORD, 4P, M12 PLUG-FREEEND, 150MM; Connector to Connector:M12 Straight Plug to Free End; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:M Series; SVHC:No SVHC (12-Jan-2017); Connector Type A:M12 RoHS Compliant: Yes

SENSOR CORD, 4P, M12 PLUG-FREEEND, 150MM; Connector to Connector:M12 Straight Plug to Free End; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:M Series; SVHC:No SVHC (12-Jan-2017); Connector Type A:M12 RoHS Compliant: Yes

Supplier's Site
Sensor Cord, 4P, M12 Plug-Freeend, 150Mm; Connector Type A Amphenol Ltw - 04AC9168 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P, M12 Plug-Freeend, 150Mm; Connector Type A Amphenol Ltw
04AC9168
Sensor Cord, 4P, M12 Plug-Freeend, 150Mm; Connector Type A Amphenol Ltw 04AC9168
SENSOR CORD, 4P, M12 PLUG-FREEEND, 150MM; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:M Series RoHS Compliant: Yes

SENSOR CORD, 4P, M12 PLUG-FREEEND, 150MM; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:M Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 10AC8317 04AC9168
Product Name Sensor Cord, 4P, M12 Plug-Freeend, 150Mm; Connector To Connector Amphenol Ltw Sensor Cord, 4P, M12 Plug-Freeend, 150Mm; Connector Type A Amphenol Ltw
Cable Length 0.4921 ft (1.5 dm) 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details