Amphenol LTW Sensor Cord, 4P, M12 Rcpt-Freeend, 150Mm; Connector Type A Amphenol Ltw M12T-04PFFS-SH8B15

Description
SENSOR CORD, 4P, M12 RCPT-FREEEND, 150MM; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:M Series RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 4P, M12 RCPT-FREEEND, 150MM; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:M Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P, M12 Rcpt-Freeend, 150Mm; Connector Type A Amphenol Ltw - 04AC9165 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P, M12 Rcpt-Freeend, 150Mm; Connector Type A Amphenol Ltw
04AC9165
Sensor Cord, 4P, M12 Rcpt-Freeend, 150Mm; Connector Type A Amphenol Ltw 04AC9165
SENSOR CORD, 4P, M12 RCPT-FREEEND, 150MM; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:M Series RoHS Compliant: Yes

SENSOR CORD, 4P, M12 RCPT-FREEEND, 150MM; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:M Series RoHS Compliant: Yes

Supplier's Site
Sensor Cord, 4P, M12 Rcpt-Freeend, 150Mm; Connector To Connector Amphenol Ltw - 10AC8316 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P, M12 Rcpt-Freeend, 150Mm; Connector To Connector Amphenol Ltw
10AC8316
Sensor Cord, 4P, M12 Rcpt-Freeend, 150Mm; Connector To Connector Amphenol Ltw 10AC8316
SENSOR CORD, 4P, M12 RCPT-FREEEND, 150MM; Connector to Connector:M12 Straight Receptacle to Free End; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:M Series; SVHC:No SVHC (12-Jan-2017); Connector Type A:M12RoHS Compliant: Yes

SENSOR CORD, 4P, M12 RCPT-FREEEND, 150MM; Connector to Connector:M12 Straight Receptacle to Free End; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:M Series; SVHC:No SVHC (12-Jan-2017); Connector Type A:M12RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 04AC9165 10AC8316
Product Name Sensor Cord, 4P, M12 Rcpt-Freeend, 150Mm; Connector Type A Amphenol Ltw Sensor Cord, 4P, M12 Rcpt-Freeend, 150Mm; Connector To Connector Amphenol Ltw
Cable Length 0.4921 ft (1.5 dm) 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Stainless Ball to Stainless Ball - AC-CHH0-5-0750-033 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-292-MM-48-LP - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details