Amphenol Industrial M12T-04BMMB-SL7002
4 Position Circular Connector Plug, Male Pins Screw
SENSOR CONNECTOR, M12, PLUG, 4POS; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount; Gender:Plug RoHS Compliant: Yes
SENSOR CONNECTOR, M12, PLUG, 4POS; Product Range:-; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:4Contacts; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67; Connector RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1820258 | 1754-1058-ND | 04AC9161 |
| Product Name | Industrial Circular Connectors | Circular Connector Assemblies | Sensor Connector, M12, Plug, 4Pos; Product Range Amphenol Ltw |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Gender | Male / Plug | Male / Plug | |
| Geometry | Straight; Straight | ||
| Termination | Screw |