Amphenol LTW Sensor Cord, 4P, M12 Plug-Freeend, 150Mm; Connector Type A Amphenol Ltw M12S-04PMMS-SF8B15

Description
SENSOR CORD, 4P, M12 PLUG-FREEEND, 150MM; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:M Series RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 4P, M12 PLUG-FREEEND, 150MM; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:M Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P, M12 Plug-Freeend, 150Mm; Connector Type A Amphenol Ltw - 04AC9154 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P, M12 Plug-Freeend, 150Mm; Connector Type A Amphenol Ltw
04AC9154
Sensor Cord, 4P, M12 Plug-Freeend, 150Mm; Connector Type A Amphenol Ltw 04AC9154
SENSOR CORD, 4P, M12 PLUG-FREEEND, 150MM; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:M Series RoHS Compliant: Yes

SENSOR CORD, 4P, M12 PLUG-FREEEND, 150MM; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:M Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04AC9154
Product Name Sensor Cord, 4P, M12 Plug-Freeend, 150Mm; Connector Type A Amphenol Ltw
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details