Amphenol Corporation Circular Connector Assemblies M12S-04BMMB-SL7002

Description
4 Position Circular Connector Plug, Male Pins Screw
Request a Quote Datasheet
Description
4 Position Circular Connector Plug, Male Pins Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-1052-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-1052-ND
Circular Connector Assemblies 1754-1052-ND
4 Position Circular Connector Plug, Male Pins Screw

4 Position Circular Connector Plug, Male Pins Screw

Buy Now Datasheet
Industrial Circular Connectors - 1820256 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1820256
Industrial Circular Connectors 1820256
Amphenol Industrial M12S-04BMMB-SL7002

Amphenol Industrial M12S-04BMMB-SL7002

Supplier's Site
Sensor Connector, M12, Plug, 4Pos; Product Range Amphenol Ltw - 04AC9147 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Plug, 4Pos; Product Range Amphenol Ltw
04AC9147
Sensor Connector, M12, Plug, 4Pos; Product Range Amphenol Ltw 04AC9147
SENSOR CONNECTOR, M12, PLUG, 4POS; Product Range:M Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M12, PLUG, 4POS; Product Range:M Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1754-1052-ND 1820256 04AC9147
Product Name Circular Connector Assemblies Industrial Circular Connectors Sensor Connector, M12, Plug, 4Pos; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Cable mount Straight Cable Mount
Voltage Rating 630 volts
Current Rating 12.0 amps
Unlock Full Specs
to access all available technical data