Amphenol Industrial M12D-04PMMS-SH8001
4 Position Circular Connector Plug, Male Pins Solder Cup
SENSOR CONNECTOR, M12, PLUG, 4POS; Product Range:M Series; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:4Contacts; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA Rating:IP68, RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1821010 | 1754-M12D-04PMMS-SH8001-ND | 10AC8306 |
| Product Name | Industrial Circular Connectors | Circular Connector Assemblies | Sensor Connector, M12, Plug, 4Pos; Product Range Amphenol Ltw |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Gender | Male / Plug | Male / Plug | |
| Termination | Screw | ||
| Mounting | Panel mount | Panel Mount | Straight Panel Mount |