SENSOR CORD, 4P M12 PLUG-FREE END, 150MM; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:M Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 04AC9140 |
| Product Name | Sensor Cord, 4P M12 Plug-Free End, 150Mm; Connector Type A Amphenol Ltw |
| Cable Length | 0.4921 ft (1.5 dm) |