Amphenol LTW Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies M12D-04BMMB-SL7001

Description
Win Source Part Number: 1366101-M12D-04BMMB- SL7001 Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol LTW Series: M Package: Bulk Product Status: Active Features: Backshell, Cable Clamp Base Product Number: M12D-04BMMB Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.4020 ECCN: EAR99 Current Rating (Amps): 4A Shielding: Unshielded Color: Black Connector Type: Receptacle, Male Pins Number of Positions: 4 Termination: Screw Fastening Type: Threaded Contact Finish - Mating: Gold Contact Material: Copper Alloy Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating: 250V Shell Size - Insert: M12-4 Orientation: D Shell Material: Polyamide (PA), Nylon Insert Material: Polyamide (PA), Nylon Primary Material: Plastic Cable Opening: 0.157" ~ 0.315" (4.00mm ~ 8.00mm) Backshell Material, Plating: Polyamide (PA), Nylon
Request a Quote Datasheet
Description
Win Source Part Number: 1366101-M12D-04BMMB- SL7001 Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol LTW Series: M Package: Bulk Product Status: Active Features: Backshell, Cable Clamp Base Product Number: M12D-04BMMB Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.4020 ECCN: EAR99 Current Rating (Amps): 4A Shielding: Unshielded Color: Black Connector Type: Receptacle, Male Pins Number of Positions: 4 Termination: Screw Fastening Type: Threaded Contact Finish - Mating: Gold Contact Material: Copper Alloy Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating: 250V Shell Size - Insert: M12-4 Orientation: D Shell Material: Polyamide (PA), Nylon Insert Material: Polyamide (PA), Nylon Primary Material: Plastic Cable Opening: 0.157" ~ 0.315" (4.00mm ~ 8.00mm) Backshell Material, Plating: Polyamide (PA), Nylon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies - 1366101-M12D-04BMMB-SL7001 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
1366101-M12D-04BMMB-SL7001
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies 1366101-M12D-04BMMB-SL7001
Win Source Part Number: 1366101-M12D-04BMMB- SL7001 Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol LTW Series: M Package: Bulk Product Status: Active Features: Backshell, Cable Clamp Base Product Number: M12D-04BMMB Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.4020 ECCN: EAR99 Current Rating (Amps): 4A Shielding: Unshielded Color: Black Connector Type: Receptacle, Male Pins Number of Positions: 4 Termination: Screw Fastening Type: Threaded Contact Finish - Mating: Gold Contact Material: Copper Alloy Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating: 250V Shell Size - Insert: M12-4 Orientation: D Shell Material: Polyamide (PA), Nylon Insert Material: Polyamide (PA), Nylon Primary Material: Plastic Cable Opening: 0.157" ~ 0.315" (4.00mm ~ 8.00mm) Backshell Material, Plating: Polyamide (PA), Nylon

Win Source Part Number: 1366101-M12D-04BMMB-SL7001
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Amphenol LTW
Series: M
Package: Bulk
Product Status: Active
Features: Backshell, Cable Clamp
Base Product Number: M12D-04BMMB
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.4020
ECCN: EAR99
Current Rating (Amps): 4A
Shielding: Unshielded
Color: Black
Connector Type: Receptacle, Male Pins
Number of Positions: 4
Termination: Screw
Fastening Type: Threaded
Contact Finish - Mating: Gold
Contact Material: Copper Alloy
Ingress Protection: IP67 - Dust Tight, Waterproof
Voltage Rating: 250V
Shell Size - Insert: M12-4
Orientation: D
Shell Material: Polyamide (PA), Nylon
Insert Material: Polyamide (PA), Nylon
Primary Material: Plastic
Cable Opening: 0.157" ~ 0.315" (4.00mm ~ 8.00mm)
Backshell Material, Plating: Polyamide (PA), Nylon

Buy Now Datasheet
Industrial Circular Connectors - 1820138 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1820138
Industrial Circular Connectors 1820138
Amphenol Industrial M12D-04BMMB-SL7001

Amphenol Industrial M12D-04BMMB-SL7001

Supplier's Site
Circular Connector Assemblies - 1754-1448-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-1448-ND
Circular Connector Assemblies 1754-1448-ND
4 Position Circular Connector Receptacle, Male Pins Screw

4 Position Circular Connector Receptacle, Male Pins Screw

Buy Now Datasheet
M Series, M12, 4A, 04 Pins, Field Installable, Straight Rohs Compliant Amphenol Ltw - 04AC9125 - Newark, An Avnet Company
Chicago, IL, United States
M Series, M12, 4A, 04 Pins, Field Installable, Straight Rohs Compliant Amphenol Ltw
04AC9125
M Series, M12, 4A, 04 Pins, Field Installable, Straight Rohs Compliant Amphenol Ltw 04AC9125
M Series, M12, 4A, 04 Pins, Field Installable, Straight RoHS Compliant: Yes

M Series, M12, 4A, 04 Pins, Field Installable, Straight RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1366101-M12D-04BMMB-SL7001 1820138 1754-1448-ND 04AC9125
Product Name Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Industrial Circular Connectors Circular Connector Assemblies M Series, M12, 4A, 04 Pins, Field Installable, Straight Rohs Compliant Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Termination Screw Screw
Mounting Free Hanging (In-Line) Cable mount Free Hanging (In-Line)
Voltage Rating 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
PCB Connectors - NC2-FL2G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Industrial Circular Connectors - 1115755 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details