Amphenol Corporation connector accessories M12B05FR-12BFR-SDA05

Description
M12 B CODE DOUBLE ENDED CABLE 5P F CONN
Request a Quote Datasheet
Description
M12 B CODE DOUBLE ENDED CABLE 5P F CONN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
connector accessories - M12B05FR-12BFR-SDA05 - Powell Electronics, Inc.
Swedesboro, NJ, United States
connector accessories
M12B05FR-12BFR-SDA05
connector accessories M12B05FR-12BFR-SDA05
M12 B CODE DOUBLE ENDED CABLE 5P F CONN

M12 B CODE DOUBLE ENDED CABLE 5P F CONN

Buy Now
Circular Cable Assemblies - 1754-1807-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-1807-ND
Circular Cable Assemblies 1754-1807-ND
Cable Assembly 1.64' (500.00mm)

Cable Assembly 1.64' (500.00mm)

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number M12B05FR-12BFR-SDA05 1754-1807-ND
Product Name connector accessories Circular Cable Assemblies
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-292-MF-48-LP - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details