5 Position Circular Connector Receptacle, Male Pins Solder Cup
Win Source Part Number: 1366108-M12B-05PMMS-
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Amphenol LTW
Series: M
Package: Bulk
Product Status: Active
Base Product Number: M12B-05PMMS
Mounting Type: Panel Mount
HTSUS: 8536.69.4020
ECCN: EAR99
Current Rating (Amps): 4A
Shielding: Unshielded
Color: Silver
Connector Type: Receptacle, Male Pins
Number of Positions: 5
Termination: Solder Cup
Fastening Type: Threaded
Contact Finish - Mating: Gold
Contact Material: Copper Alloy
Ingress Protection: IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Voltage Rating: 60V
Shell Size - Insert: M12-5
Mounting Feature: Bulkhead - Front Side Nut
Orientation: B
Shell Material: Zinc Alloy
Shell Finish: Nickel
Insert Material: Polyamide (PA), Nylon, Glass Filled
Primary Material: Metal
M12 PANEL SOLDER CONN Product overview: M12B-05PMMS-SF8001 from Amphenol LTW is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-M12B-05PMMS-SF80
M Series, M12, 4A, 05 Pins, Receptacle, Hexagonal RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1754-M12B-05PMMS-SF8001-ND | 1366108-M12B-05PMMS-SF8001 | 436-M12B-05PMMS-SF8001 | 05AC3250 |
| Product Name | Circular Connector Assemblies | Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies | Electronic Connector | M Series, M12, 4A, 05 Pins, Receptacle, Hexagonal Rohs Compliant Amphenol Ltw |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |