Amphenol Corporation Circular Cable Assemblies M12B-05BMMM-PL8D04

Description
Cable Assembly 13.12' (4.00m)
Request a Quote Datasheet
Description
Cable Assembly 13.12' (4.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-M12B-05BMMM-PL8D04-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-M12B-05BMMM-PL8D04-ND
Circular Cable Assemblies 1754-M12B-05BMMM-PL8D04-ND
Cable Assembly 13.12' (4.00m)

Cable Assembly 13.12' (4.00m)

Buy Now Datasheet
Sensor Cord, 5P M12 Plug-Free End, 13.1 ; Connector Type A Amphenol Ltw - 86AH2039 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P M12 Plug-Free End, 13.1 ; Connector Type A Amphenol Ltw
86AH2039
Sensor Cord, 5P M12 Plug-Free End, 13.1 ; Connector Type A Amphenol Ltw 86AH2039
SENSOR CORD, 5P M12 PLUG-FREE END, 13.1 ; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:4m; Cable Length - Imperial:13.1ft; Product Range:MPRONTO-M12 Series RoHS Compliant: Yes

SENSOR CORD, 5P M12 PLUG-FREE END, 13.1 ; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:4m; Cable Length - Imperial:13.1ft; Product Range:MPRONTO-M12 Series RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - M12B-05BMMM-PL8D04 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
M12B-05BMMM-PL8D04
Cable Assemblies - Circular Cable Assemblies M12B-05BMMM-PL8D04
CBL CIRC 5P MALE TO WIRE 13.12'

CBL CIRC 5P MALE TO WIRE 13.12'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1754-M12B-05BMMM-PL8D04-ND 86AH2039 M12B-05BMMM-PL8D04
Product Name Circular Cable Assemblies Sensor Cord, 5P M12 Plug-Free End, 13.1 ; Connector Type A Amphenol Ltw Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NAM0-54-U - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flexible Coaxial Cable 16 GHz - FC342 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details