Amphenol Corporation Circular Cable Assemblies M12A08ML-12AML-SB002

Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet
Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-1716-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-1716-ND
Circular Cable Assemblies 1754-1716-ND
Cable Assembly 6.56' (2.00m)

Cable Assembly 6.56' (2.00m)

Buy Now Datasheet
connector accessories - M12A08ML-12AML-SB002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
connector accessories
M12A08ML-12AML-SB002
connector accessories M12A08ML-12AML-SB002
M12 A CODE DOUBLE ENDED CABLE 8P M CONN

M12 A CODE DOUBLE ENDED CABLE 8P M CONN

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 1754-1716-ND M12A08ML-12AML-SB002
Product Name Circular Cable Assemblies connector accessories
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBB0-7-0750-062 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Cable Assemblies - Power, Line Cables and Extension Cords - 70006020300 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm)
Rated Temperature -15 to 70 C (5 to 158 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details