Amphenol Corporation Circular Cable Assemblies M12A08ML-12AML-SB001

Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet
Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-1715-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-1715-ND
Circular Cable Assemblies 1754-1715-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
connector accessories - M12A08ML-12AML-SB001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
connector accessories
M12A08ML-12AML-SB001
connector accessories M12A08ML-12AML-SB001
M12 A CODE DOUBLE ENDED CABLE 8P M CONN

M12 A CODE DOUBLE ENDED CABLE 8P M CONN

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 1754-1715-ND M12A08ML-12AML-SB001
Product Name Circular Cable Assemblies connector accessories
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBB0-7-2000-100 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-292-MF-48-LP - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details