Amphenol Corporation Circular Cable Assemblies M12A08ML-12AFL-SD001

Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet
Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-1708-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-1708-ND
Circular Cable Assemblies 1754-1708-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
connector accessories - M12A08ML-12AFL-SD001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
connector accessories
M12A08ML-12AFL-SD001
connector accessories M12A08ML-12AFL-SD001
M12 A CODE DOUBLE ENDED CABLE 8P M CONN

M12 A CODE DOUBLE ENDED CABLE 8P M CONN

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 1754-1708-ND M12A08ML-12AFL-SD001
Product Name Circular Cable Assemblies connector accessories
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - 706-100/615-300 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers
High Performance Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details