Amphenol LTW Circular Cable Assemblies M12A-17BMMM-PL8D03

Description
Cable Assembly 9.84' (3.00m)
Request a Quote Datasheet
Description
Cable Assembly 9.84' (3.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-M12A-17BMMM-PL8D03-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-M12A-17BMMM-PL8D03-ND
Circular Cable Assemblies 1754-M12A-17BMMM-PL8D03-ND
Cable Assembly 9.84' (3.00m)

Cable Assembly 9.84' (3.00m)

Buy Now Datasheet
Sensor Cord, 17P M12 Plug-Free End, 3M; Connector Type A Amphenol Ltw - 36AJ5987 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 17P M12 Plug-Free End, 3M; Connector Type A Amphenol Ltw
36AJ5987
Sensor Cord, 17P M12 Plug-Free End, 3M; Connector Type A Amphenol Ltw 36AJ5987
SENSOR CORD, 17P M12 PLUG-FREE END, 3M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:17 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:MPRONTO-M12 Series RoHS Compliant: Yes

SENSOR CORD, 17P M12 PLUG-FREE END, 3M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:17 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:MPRONTO-M12 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1754-M12A-17BMMM-PL8D03-ND 36AJ5987
Product Name Circular Cable Assemblies Sensor Cord, 17P M12 Plug-Free End, 3M; Connector Type A Amphenol Ltw
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-24-FM90-48 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details