Amphenol LTW Circular Cable Assemblies M12A-17BMMM-PL8D02

Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet
Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-M12A-17BMMM-PL8D02-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-M12A-17BMMM-PL8D02-ND
Circular Cable Assemblies 1754-M12A-17BMMM-PL8D02-ND
Cable Assembly 6.56' (2.00m)

Cable Assembly 6.56' (2.00m)

Buy Now Datasheet
Sensor Cord, 17P M12 Plug-Free End, 2M; Connector Type A Amphenol Ltw - 36AJ5986 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 17P M12 Plug-Free End, 2M; Connector Type A Amphenol Ltw
36AJ5986
Sensor Cord, 17P M12 Plug-Free End, 2M; Connector Type A Amphenol Ltw 36AJ5986
SENSOR CORD, 17P M12 PLUG-FREE END, 2M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:17 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:MPRONTO-M12 Series RoHS Compliant: Yes

SENSOR CORD, 17P M12 PLUG-FREE END, 2M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:17 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:MPRONTO-M12 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1754-M12A-17BMMM-PL8D02-ND 36AJ5986
Product Name Circular Cable Assemblies Sensor Cord, 17P M12 Plug-Free End, 2M; Connector Type A Amphenol Ltw
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB
Gender Male-Male
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.8333 ft (2.54 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023230 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details