Amphenol LTW Circular Cable Assemblies M12A-17BMMM-PL8D01

Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet
Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-M12A-17BMMM-PL8D01-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-M12A-17BMMM-PL8D01-ND
Circular Cable Assemblies 1754-M12A-17BMMM-PL8D01-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Sensor Cord, 17P M12 Plug-Free End, 1M; Connector Type A Amphenol Ltw - 36AJ5985 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 17P M12 Plug-Free End, 1M; Connector Type A Amphenol Ltw
36AJ5985
Sensor Cord, 17P M12 Plug-Free End, 1M; Connector Type A Amphenol Ltw 36AJ5985
SENSOR CORD, 17P M12 PLUG-FREE END, 1M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:17 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:MPRONTO-M12 Series RoHS Compliant: Yes

SENSOR CORD, 17P M12 PLUG-FREE END, 1M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:17 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:MPRONTO-M12 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1754-M12A-17BMMM-PL8D01-ND 36AJ5985
Product Name Circular Cable Assemblies Sensor Cord, 17P M12 Plug-Free End, 1M; Connector Type A Amphenol Ltw
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Mecedes benz 14p to OBD female cable - QLC16085 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
mini-SAS HD - 10112634-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details