Amphenol LTW Circular Cable Assemblies M12A-17BMMM-PL8B01

Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet
Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-M12A-17BMMM-PL8B01-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-M12A-17BMMM-PL8B01-ND
Circular Cable Assemblies 1754-M12A-17BMMM-PL8B01-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Sensor Cord, 17P M12 Plug-Free End, 1M; Connector Type A Amphenol Ltw - 36AJ5979 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 17P M12 Plug-Free End, 1M; Connector Type A Amphenol Ltw
36AJ5979
Sensor Cord, 17P M12 Plug-Free End, 1M; Connector Type A Amphenol Ltw 36AJ5979
SENSOR CORD, 17P M12 PLUG-FREE END, 1M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:17 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:MPRONTO-12 Series RoHS Compliant: Yes

SENSOR CORD, 17P M12 PLUG-FREE END, 1M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:17 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:MPRONTO-12 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1754-M12A-17BMMM-PL8B01-ND 36AJ5979
Product Name Circular Cable Assemblies Sensor Cord, 17P M12 Plug-Free End, 1M; Connector Type A Amphenol Ltw
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.8333 ft (2.54 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details