Amphenol LTW Circular Cable Assemblies M12A-17BFFM-SL8D01

Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet
Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-M12A-17BFFM-SL8D01-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-M12A-17BFFM-SL8D01-ND
Circular Cable Assemblies 1754-M12A-17BFFM-SL8D01-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Sensor Cord, M12 Rcpt-Free End, 3.3Ft; Connector Type A Amphenol Ltw - 73AH9529 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, M12 Rcpt-Free End, 3.3Ft; Connector Type A Amphenol Ltw
73AH9529
Sensor Cord, M12 Rcpt-Free End, 3.3Ft; Connector Type A Amphenol Ltw 73AH9529
SENSOR CORD, M12 RCPT-FREE END, 3.3FT; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:17 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:M Series RoHS Compliant: Yes

SENSOR CORD, M12 RCPT-FREE END, 3.3FT; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:17 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:M Series RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - M12A-17BFFM-SL8D01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
M12A-17BFFM-SL8D01
Cable Assemblies - Circular Cable Assemblies M12A-17BFFM-SL8D01
CBL CIRC 17POS FEM TO WIRE 3.28'

CBL CIRC 17POS FEM TO WIRE 3.28'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1754-M12A-17BFFM-SL8D01-ND 73AH9529 M12A-17BFFM-SL8D01
Product Name Circular Cable Assemblies Sensor Cord, M12 Rcpt-Free End, 3.3Ft; Connector Type A Amphenol Ltw Cable Assemblies - Circular Cable Assemblies
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details