Position Circular Connector
Amphenol Industrial M12A-12PMMS-SH8002
Amphenol Industrial M12A-12PMMS-SH8002
M Series, M12, 1.5A, 12 Pins, Receptacle, Hexagonal RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M12A-12PMMS-SH8002-ND | 1820744 | 05AC3245 |
| Product Name | Circular Connector Assemblies | Industrial Circular Connectors | M Series, M12, 1.5A, 12 Pins, Receptacle, Hexagonal Rohs Compliant Amphenol Ltw |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Panel Mount | Panel mount | |
| Voltage Rating | 30 volts | 30 volts | |
| Current Rating | 1.5 amps |