Cable Assembly 6.56' (2.00m)
SENSOR CORD, 12P M12 PLUG-FREE END, 2M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:12 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:MPRONTO-M12 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 1754-M12A-12BMMM-PL8D02-ND | 36AJ5974 |
| Product Name | Circular Cable Assemblies | Sensor Cord, 12P M12 Plug-Free End, 2M; Connector Type A Amphenol Ltw |
| Cable Shielding | No Shielding |