Amphenol LTW Circular Cable Assemblies M12A-12BMMM-PL8B05

Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet
Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-M12A-12BMMM-PL8B05-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-M12A-12BMMM-PL8B05-ND
Circular Cable Assemblies 1754-M12A-12BMMM-PL8B05-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
Sensor Cord, 12P M12 Plug-Free End, 5M; Connector Type A Amphenol Ltw - 36AJ5971 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 12P M12 Plug-Free End, 5M; Connector Type A Amphenol Ltw
36AJ5971
Sensor Cord, 12P M12 Plug-Free End, 5M; Connector Type A Amphenol Ltw 36AJ5971
SENSOR CORD, 12P M12 PLUG-FREE END, 5M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:12 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:MPRONTO-12 Series RoHS Compliant: Yes

SENSOR CORD, 12P M12 PLUG-FREE END, 5M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:12 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:MPRONTO-12 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1754-M12A-12BMMM-PL8B05-ND 36AJ5971
Product Name Circular Cable Assemblies Sensor Cord, 12P M12 Plug-Free End, 5M; Connector Type A Amphenol Ltw
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Harnessed Helix Cables -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 32.81 ft (100 dm)
Connector Type Sub-D connector
View Details
ZK2000-2122-6xxx | Sensor cable, PUR, 3 x 0.34 mm², torsion resistant -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details