Amphenol Corporation Circular Cable Assemblies M12A-08PMMS-SS8E15

Description
CIRC CBL 8POS RCPT TO WIRE 0.49'
Request a Quote Datasheet
Description
CIRC CBL 8POS RCPT TO WIRE 0.49'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-M12A-08PMMS-SS8E15-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-M12A-08PMMS-SS8E15-ND
Circular Cable Assemblies 1754-M12A-08PMMS-SS8E15-ND
CIRC CBL 8POS RCPT TO WIRE 0.49'

CIRC CBL 8POS RCPT TO WIRE 0.49'

Buy Now Datasheet
Cable Assy, 8P M12 Plug-Free End, 5.9; Connector Type A Amphenol Ltw - 51AK2611 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 8P M12 Plug-Free End, 5.9; Connector Type A Amphenol Ltw
51AK2611
Cable Assy, 8P M12 Plug-Free End, 5.9; Connector Type A Amphenol Ltw 51AK2611
CABLE ASSY, 8P M12 PLUG-FREE END, 5.9"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:M Series RoHS Compliant: Yes

CABLE ASSY, 8P M12 PLUG-FREE END, 5.9"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:M Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1754-M12A-08PMMS-SS8E15-ND 51AK2611
Product Name Circular Cable Assemblies Cable Assy, 8P M12 Plug-Free End, 5.9; Connector Type A Amphenol Ltw
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

BMW 10pins overmolded to OBDII female - QLC16063 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details