Amphenol LTW Circular Connector Assemblies M12A-08PMMS-SH8001

Description
8 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
8 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-M12A-08PMMS-SH8001-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-M12A-08PMMS-SH8001-ND
Circular Connector Assemblies 1754-M12A-08PMMS-SH8001-ND
8 Position Circular Connector Plug, Male Pins Solder Cup

8 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Industrial Circular Connectors - 1821006 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1821006
Industrial Circular Connectors 1821006
Amphenol Industrial M12A-08PMMS-SH8001

Amphenol Industrial M12A-08PMMS-SH8001

Supplier's Site
Sensor Connector, M12, Plug, 8Pos; Product Range Amphenol Ltw - 05AC3228 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Plug, 8Pos; Product Range Amphenol Ltw
05AC3228
Sensor Connector, M12, Plug, 8Pos; Product Range Amphenol Ltw 05AC3228
SENSOR CONNECTOR, M12, PLUG, 8POS; Product Range:M Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:8 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M12, PLUG, 8POS; Product Range:M Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:8 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes

Supplier's Site
Sensor Connector, M12, Plug, 8Pos; Product Range Amphenol Ltw - 10AC8288 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Plug, 8Pos; Product Range Amphenol Ltw
10AC8288
Sensor Connector, M12, Plug, 8Pos; Product Range Amphenol Ltw 10AC8288
SENSOR CONNECTOR, M12, PLUG, 8POS; Product Range:M Series; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:8Contacts; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA Rating:IP68, RoHS Compliant: Yes

SENSOR CONNECTOR, M12, PLUG, 8POS; Product Range:M Series; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:8Contacts; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA Rating:IP68, RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1754-M12A-08PMMS-SH8001-ND 1821006 05AC3228
Product Name Circular Connector Assemblies Industrial Circular Connectors Sensor Connector, M12, Plug, 8Pos; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Panel mount Straight Panel Mount
Voltage Rating 30 volts 30 volts
Current Rating 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-1249-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 8 to 10 AWG
View Details
Turret Connectors - 36-11362-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Panel Mount
View Details
2 suppliers