Amphenol LTW Circular Cable Assemblies M12A-08BMMM-PL8D10

Description
Cable Assembly 32.8' (10.00m)
Request a Quote Datasheet
Description
Cable Assembly 32.8' (10.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-M12A-08BMMM-PL8D10-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-M12A-08BMMM-PL8D10-ND
Circular Cable Assemblies 1754-M12A-08BMMM-PL8D10-ND
Cable Assembly 32.8' (10.00m)

Cable Assembly 32.8' (10.00m)

Buy Now Datasheet
Sensor Cord, 8P M12 Plug-Free End, 32.8 ; Connector Type A Amphenol Ltw - 86AH2035 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 8P M12 Plug-Free End, 32.8 ; Connector Type A Amphenol Ltw
86AH2035
Sensor Cord, 8P M12 Plug-Free End, 32.8 ; Connector Type A Amphenol Ltw 86AH2035
SENSOR CORD, 8P M12 PLUG-FREE END, 32.8 ; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:MPRONTO-M12 Series RoHS Compliant: Yes

SENSOR CORD, 8P M12 PLUG-FREE END, 32.8 ; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:MPRONTO-M12 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1754-M12A-08BMMM-PL8D10-ND 86AH2035
Product Name Circular Cable Assemblies Sensor Cord, 8P M12 Plug-Free End, 32.8 ; Connector Type A Amphenol Ltw
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details