Amphenol Corporation Circular Cable Assemblies M12A-08BMMM-PL8D03

Description
Cable Assembly 9.84' (3.00m)
Request a Quote Datasheet
Description
Cable Assembly 9.84' (3.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-M12A-08BMMM-PL8D03-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-M12A-08BMMM-PL8D03-ND
Circular Cable Assemblies 1754-M12A-08BMMM-PL8D03-ND
Cable Assembly 9.84' (3.00m)

Cable Assembly 9.84' (3.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - M12A-08BMMM-PL8D03 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
M12A-08BMMM-PL8D03
Cable Assemblies - Circular Cable Assemblies M12A-08BMMM-PL8D03
CBL CIRC 8POS MALE TO WIRE 9.84'

CBL CIRC 8POS MALE TO WIRE 9.84'

Supplier's Site
Sensor Cord, 8P M12 Plug-Free End, 9.8 ; Connector Type A Amphenol Ltw - 86AH2032 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 8P M12 Plug-Free End, 9.8 ; Connector Type A Amphenol Ltw
86AH2032
Sensor Cord, 8P M12 Plug-Free End, 9.8 ; Connector Type A Amphenol Ltw 86AH2032
SENSOR CORD, 8P M12 PLUG-FREE END, 9.8 ; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:MPRONTO-M12 Series RoHS Compliant: Yes

SENSOR CORD, 8P M12 PLUG-FREE END, 9.8 ; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:MPRONTO-M12 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1754-M12A-08BMMM-PL8D03-ND M12A-08BMMM-PL8D03 86AH2032
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cord, 8P M12 Plug-Free End, 9.8 ; Connector Type A Amphenol Ltw
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details