Amphenol Industrial M12A-08BMMA-SL8001
Amphenol Industrial M12A-08BMMA-SL8001
8 Position Circular Connector Receptacle, Male Pins Solder Cup
M12 A, 08P, SCREW CABLE W/O SR, M, M, FI SOLDER
SENSOR CONNECTOR, M12 A, 08P, SCREW ROHS COMPLIANT: YES
SENSOR CONN, M12, PLUG, 8POS, SOLDER; Product Range:M Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:8 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2310158 | 1754-M12A-08BMMA-SL8001-ND | M12A-08BMMA-SL8001 | 69AH8900 | 23AJ1646 |
| Product Name | Industrial Circular Connectors | Circular Connector Assemblies | Connectors Audio & Video, Unreviewed | Sensor Connector, M12 A, 08P, Screw Rohs Compliant Amphenol Ltw | Sensor Conn, M12, Plug, 8Pos, Solder; Product Range Amphenol Ltw |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |