Amphenol Corporation Circular Cable Assemblies M12A-08BFFM-SL8N02

Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet
Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-M12A-08BFFM-SL8N02-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-M12A-08BFFM-SL8N02-ND
Circular Cable Assemblies 1754-M12A-08BFFM-SL8N02-ND
Cable Assembly 6.56' (2.00m)

Cable Assembly 6.56' (2.00m)

Buy Now Datasheet
Sensor Cord, 8P M12 Rcpt-Free End, 2M; Connector Type A Amphenol Ltw - 28AJ0579 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 8P M12 Rcpt-Free End, 2M; Connector Type A Amphenol Ltw
28AJ0579
Sensor Cord, 8P M12 Rcpt-Free End, 2M; Connector Type A Amphenol Ltw 28AJ0579
SENSOR CORD, 8P M12 RCPT-FREE END, 2M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:M Series RoHS Compliant: Yes

SENSOR CORD, 8P M12 RCPT-FREE END, 2M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:M Series RoHS Compliant: Yes

Supplier's Site
Sensor Cord, 8P M12 Rcpt-Free End, 2M Rohs Compliant Amphenol Ltw - 32AJ8019 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 8P M12 Rcpt-Free End, 2M Rohs Compliant Amphenol Ltw
32AJ8019
Sensor Cord, 8P M12 Rcpt-Free End, 2M Rohs Compliant Amphenol Ltw 32AJ8019
SENSOR CORD, 8P M12 RCPT-FREE END, 2M ROHS COMPLIANT: YES

SENSOR CORD, 8P M12 RCPT-FREE END, 2M ROHS COMPLIANT: YES

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - M12A-08BFFM-SL8N02 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
M12A-08BFFM-SL8N02
Cable Assemblies - Circular Cable Assemblies M12A-08BFFM-SL8N02
CBL CIRC 8POS FEM TO WIRE 6.56'

CBL CIRC 8POS FEM TO WIRE 6.56'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1754-M12A-08BFFM-SL8N02-ND 28AJ0579 32AJ8019 M12A-08BFFM-SL8N02
Product Name Circular Cable Assemblies Sensor Cord, 8P M12 Rcpt-Free End, 2M; Connector Type A Amphenol Ltw Sensor Cord, 8P M12 Rcpt-Free End, 2M Rohs Compliant Amphenol Ltw Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS
View Details