Amphenol Industrial M12A-08BFFB-SL7001
8 Position Circular Connector Plug, Female Sockets Screw
Conn Circular Socket Contact Gender Product overview: M12A-08BFFB-SL7001 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-M12A-08BFFB-SL70
Win Source Part Number: 1366098-M12A-08BFFB-
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Amphenol LTW
Series: M
Package: Bulk
Product Status: Active
Features: Backshell, Coupling Nut
Base Product Number: M12A-08BFFB
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.4020
ECCN: EAR99
Current Rating (Amps): 2A
Shielding: Unshielded
Color: Black
Connector Type: Plug, Female Sockets
Number of Positions: 8
Termination: Screw
Fastening Type: Threaded
Contact Finish - Mating: Gold
Contact Material: Copper Alloy
Ingress Protection: IP67 - Dust Tight, Waterproof
Voltage Rating: 30V
Shell Size - Insert: M12-8
Orientation: A
Shell Material: Polyamide (PA), Nylon
Insert Material: Polyamide (PA), Nylon
Primary Material: Plastic
Cable Opening: 0.157" ~ 0.315" (4.00mm ~ 8.00mm)
Backshell Material, Plating: Polyamide (PA), Nylon
M Series, M12, 2A, 08 Pins, Field Installable, Straight RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1820135 | M12A-08BFFB-SL7001-ND | 436-M12A-08BFFB-SL7001 | 1366098-M12A-08BFFB-SL7001 | 04AC9003 |
| Product Name | Industrial Circular Connectors | Circular Connector Assemblies | Electronic Connector | Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies | M Series, M12, 2A, 08 Pins, Field Installable, Straight Rohs Compliant Amphenol Ltw |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Gender | Female / Jack | ||||
| Geometry | Straight; Straight | Straight | |||
| Termination | Screw | Screw |