Amphenol LTW Circular Connector Assemblies M12A-05PMMS-SF8001

Description
5 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
5 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-M12A-05PMMS-SF8001-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-M12A-05PMMS-SF8001-ND
Circular Connector Assemblies 1754-M12A-05PMMS-SF8001-ND
5 Position Circular Connector Plug, Male Pins Solder Cup

5 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Industrial Circular Connectors - 1820730 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1820730
Industrial Circular Connectors 1820730
Amphenol Industrial M12A-05PMMS-SF8001

Amphenol Industrial M12A-05PMMS-SF8001

Supplier's Site
Industrial Circular Connectors - 1821042 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1821042
Industrial Circular Connectors 1821042
Amphenol Industrial M12A-05PMMS-SF8001

Amphenol Industrial M12A-05PMMS-SF8001

Supplier's Site
Sensor Conn, M12, Plug, 5Pos, Solder; Product Range Amphenol Ltw - 05AC3210 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M12, Plug, 5Pos, Solder; Product Range Amphenol Ltw
05AC3210
Sensor Conn, M12, Plug, 5Pos, Solder; Product Range Amphenol Ltw 05AC3210
SENSOR CONN, M12, PLUG, 5POS, SOLDER; Product Range:M Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes

SENSOR CONN, M12, PLUG, 5POS, SOLDER; Product Range:M Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Connector/Terminal/Pin - 86754992 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
86754992
Connector/Terminal/Pin 86754992
CIRCULAR CONNECTOR, M12, 5 PIN, MALE, SOLDER CUP, THREADED, SHIELDED, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR, M12, 5 PIN, MALE, SOLDER CUP, THREADED, SHIELDED, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1754-M12A-05PMMS-SF8001-ND 1820730 1821042 05AC3210 86754992
Product Name Circular Connector Assemblies Industrial Circular Connectors Industrial Circular Connectors Sensor Conn, M12, Plug, 5Pos, Solder; Product Range Amphenol Ltw Connector/Terminal/Pin
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Panel mount Panel mount Straight Panel Mount
Voltage Rating 60 volts 60 volts
Current Rating 4.0 amps
Unlock Full Specs
to access all available technical data

Similar Products