Amphenol Corporation Circular Cable Assemblies M12A-05BMMM-PL8D01

Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet
Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-M12A-05BMMM-PL8D01-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-M12A-05BMMM-PL8D01-ND
Circular Cable Assemblies 1754-M12A-05BMMM-PL8D01-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - M12A-05BMMM-PL8D01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
M12A-05BMMM-PL8D01
Cable Assemblies - Circular Cable Assemblies M12A-05BMMM-PL8D01
CBL CIRC 5POS MALE TO WIRE 3.28'

CBL CIRC 5POS MALE TO WIRE 3.28'

Supplier's Site
Sensor Cord, 5P M12 Plug-Free End, 3.3 ; Connector Type A Amphenol Ltw - 86AH2024 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P M12 Plug-Free End, 3.3 ; Connector Type A Amphenol Ltw
86AH2024
Sensor Cord, 5P M12 Plug-Free End, 3.3 ; Connector Type A Amphenol Ltw 86AH2024
SENSOR CORD, 5P M12 PLUG-FREE END, 3.3 ; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:MPRONTO-M12 Series RoHS Compliant: Yes

SENSOR CORD, 5P M12 PLUG-FREE END, 3.3 ; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:MPRONTO-M12 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1754-M12A-05BMMM-PL8D01-ND M12A-05BMMM-PL8D01 86AH2024
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cord, 5P M12 Plug-Free End, 3.3 ; Connector Type A Amphenol Ltw
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Self-regulating heating cable HSB - self regulating heating cable hsb - BARTEC
Specs
Rated Temperature -51.11 to 48.89 C (-60 to 120 F)
View Details
Overmolded Cable Assemblies, DeviceNet Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 32.81 ft (100 dm)
Connector Type M12 female connector, 5-pole, A-coded
View Details