5 Position Circular Connector Receptacle, Female Sockets Screw
Amphenol Industrial M12A-05BFFB-SR7001
SENSOR CONNECTOR, M12, RCPT, 5POS, CABLE; Product Range:M Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Screw Socket; IP / NEMA Rating:IP67; Contact Plating:Gold RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1754-1021-ND | 1820154 | 04AC8951 |
| Product Name | Circular Connector Assemblies | Industrial Circular Connectors | Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Amphenol Ltw |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Geometry | Right Angle | Right Angle; Right angle | |
| Mounting | Free Hanging (In-Line), Right Angle | Cable mount | |
| Voltage Rating | 60 volts | 60 volts |