Amphenol Corporation Circular Cable Assemblies M12A-04PMMS-SS8E15

Description
CIRC CBL 4POS RCPT TO WIRE 0.49'
Request a Quote Datasheet
Description
CIRC CBL 4POS RCPT TO WIRE 0.49'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-M12A-04PMMS-SS8E15-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-M12A-04PMMS-SS8E15-ND
Circular Cable Assemblies 1754-M12A-04PMMS-SS8E15-ND
CIRC CBL 4POS RCPT TO WIRE 0.49'

CIRC CBL 4POS RCPT TO WIRE 0.49'

Buy Now Datasheet
Cable Assy, 4P M12 Plug-Free End, 5.9; Connector Type A Amphenol Ltw - 51AK2609 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4P M12 Plug-Free End, 5.9; Connector Type A Amphenol Ltw
51AK2609
Cable Assy, 4P M12 Plug-Free End, 5.9; Connector Type A Amphenol Ltw 51AK2609
CABLE ASSY, 4P M12 PLUG-FREE END, 5.9"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:M Series RoHS Compliant: Yes

CABLE ASSY, 4P M12 PLUG-FREE END, 5.9"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:M Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1754-M12A-04PMMS-SS8E15-ND 51AK2609
Product Name Circular Cable Assemblies Cable Assy, 4P M12 Plug-Free End, 5.9; Connector Type A Amphenol Ltw
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

OBD II Flat ribbon cable - QLC16079 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details