4 Position Circular Connector Plug, Male Pins Solder Cup
SENSOR CONNECTOR, M12, PLUG, 4POS; Product Range:M Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes
SENSOR CONNECTOR, M12, PLUG, 4POS; Product Range:M Series; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:4Contacts; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA Rating:IP68, RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1754-M12A-04PMMS-SH8001-ND | 05AC3204 |
| Product Name | Circular Connector Assemblies | Sensor Connector, M12, Plug, 4Pos; Product Range Amphenol Ltw |
| Connector Type | Circular / Cylindrical Connectors |