SENSOR CORD, 4P, M12 RCPT-FREEEND, 150MM; Connector to Connector:M12 Straight Receptacle to Free End; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:M Series; SVHC:No SVHC (12-Jan-2017); Connector Type A:M12RoHS Compliant: Yes
SENSOR CORD, 4P M12 RCPT-FREE END, 150MM; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:M Series RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 10AC8265 | 04AC8940 |
| Product Name | Sensor Cord, 4P, M12 Rcpt-Freeend, 150Mm; Connector To Connector Amphenol Ltw | Sensor Cord, 4P M12 Rcpt-Free End, 150Mm; Connector Type A Amphenol Ltw |
| Cable Length | 0.4921 ft (1.5 dm) | 0.4921 ft (1.5 dm) |