Amphenol LTW Sensor Cord, 4P, M12 Rcpt-Freeend, 150Mm; Connector To Connector Amphenol Ltw M12A-04PFFC-SF8B15

Description
SENSOR CORD, 4P, M12 RCPT-FREEEND, 150MM; Connector to Connector:M12 Straight Receptacle to Free End; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:M Series; SVHC:No SVHC (12-Jan-2017); Connector Type A:M12RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 4P, M12 RCPT-FREEEND, 150MM; Connector to Connector:M12 Straight Receptacle to Free End; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:M Series; SVHC:No SVHC (12-Jan-2017); Connector Type A:M12RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P, M12 Rcpt-Freeend, 150Mm; Connector To Connector Amphenol Ltw - 10AC8264 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P, M12 Rcpt-Freeend, 150Mm; Connector To Connector Amphenol Ltw
10AC8264
Sensor Cord, 4P, M12 Rcpt-Freeend, 150Mm; Connector To Connector Amphenol Ltw 10AC8264
SENSOR CORD, 4P, M12 RCPT-FREEEND, 150MM; Connector to Connector:M12 Straight Receptacle to Free End; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:M Series; SVHC:No SVHC (12-Jan-2017); Connector Type A:M12RoHS Compliant: Yes

SENSOR CORD, 4P, M12 RCPT-FREEEND, 150MM; Connector to Connector:M12 Straight Receptacle to Free End; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:M Series; SVHC:No SVHC (12-Jan-2017); Connector Type A:M12RoHS Compliant: Yes

Supplier's Site
Sensor Cord, 4P M12 Rcpt-Free End, 150Mm; Connector Type A Amphenol Ltw - 04AC8938 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Rcpt-Free End, 150Mm; Connector Type A Amphenol Ltw
04AC8938
Sensor Cord, 4P M12 Rcpt-Free End, 150Mm; Connector Type A Amphenol Ltw 04AC8938
SENSOR CORD, 4P M12 RCPT-FREE END, 150MM; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:M Series RoHS Compliant: Yes

SENSOR CORD, 4P M12 RCPT-FREE END, 150MM; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:M Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 10AC8264 04AC8938
Product Name Sensor Cord, 4P, M12 Rcpt-Freeend, 150Mm; Connector To Connector Amphenol Ltw Sensor Cord, 4P M12 Rcpt-Free End, 150Mm; Connector Type A Amphenol Ltw
Cable Length 0.4921 ft (1.5 dm) 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, DeviceNet Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 32.81 ft (100 dm)
Connector Type M12 female connector, 5-pole, A-coded
View Details