Amphenol LTW Circular Connector Assemblies M12A-04BMMB-SR7001

Description
4 Position Circular Connector Plug, Male Pins Screw
Request a Quote Datasheet
Description
4 Position Circular Connector Plug, Male Pins Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-1005-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-1005-ND
Circular Connector Assemblies 1754-1005-ND
4 Position Circular Connector Plug, Male Pins Screw

4 Position Circular Connector Plug, Male Pins Screw

Buy Now Datasheet
Industrial Circular Connectors - 1820145 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1820145
Industrial Circular Connectors 1820145
Amphenol Industrial M12A-04BMMB-SR7001

Amphenol Industrial M12A-04BMMB-SR7001

Supplier's Site
Sensor Connector, M12, Plug, 4Pos; Product Range Amphenol Ltw - 10AC8263 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Plug, 4Pos; Product Range Amphenol Ltw
10AC8263
Sensor Connector, M12, Plug, 4Pos; Product Range Amphenol Ltw 10AC8263
SENSOR CONNECTOR, M12, PLUG, 4POS; Product Range:M Series; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:4Contacts; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Right Angle Cable Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes

SENSOR CONNECTOR, M12, PLUG, 4POS; Product Range:M Series; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:4Contacts; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Right Angle Cable Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes

Supplier's Site
Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Amphenol Ltw - 04AC8931 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Amphenol Ltw
04AC8931
Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Amphenol Ltw 04AC8931
SENSOR CONNECTOR, M12, PLUG, 4POS, CABLE; Product Range:M Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Right Angle Cable MountRoHS Compliant: Yes

SENSOR CONNECTOR, M12, PLUG, 4POS, CABLE; Product Range:M Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Right Angle Cable MountRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1754-1005-ND 1820145 10AC8263 04AC8931
Product Name Circular Connector Assemblies Industrial Circular Connectors Sensor Connector, M12, Plug, 4Pos; Product Range Amphenol Ltw Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Geometry Right Angle Right Angle; Right angle
Mounting Free Hanging (In-Line), Right Angle Cable mount Right Angle Cable Mount Right Angle Cable MountRoHS Compliant: Yes
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details