Amphenol LTW Circular Connector Assemblies M12A-04BFFB-SL7001

Description
4 Position Circular Connector Receptacle, Female Sockets Screw
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle, Female Sockets Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-M12A-04BFFB-SL7001-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-M12A-04BFFB-SL7001-ND
Circular Connector Assemblies 1754-M12A-04BFFB-SL7001-ND
4 Position Circular Connector Receptacle, Female Sockets Screw

4 Position Circular Connector Receptacle, Female Sockets Screw

Buy Now Datasheet
Industrial Circular Connectors - 1820133 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1820133
Industrial Circular Connectors 1820133
Amphenol Industrial M12A-04BFFB-SL7001

Amphenol Industrial M12A-04BFFB-SL7001

Supplier's Site
Sensor Connector, M12, Rcpt, 4Pos; Product Range Amphenol Ltw - 04AC8921 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Rcpt, 4Pos; Product Range Amphenol Ltw
04AC8921
Sensor Connector, M12, Rcpt, 4Pos; Product Range Amphenol Ltw 04AC8921
SENSOR CONNECTOR, M12, RCPT, 4POS; Product Range:M Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M12, RCPT, 4POS; Product Range:M Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

Supplier's Site
Sensor Connector, M12, Rcpt, 4Pos; Product Range Amphenol Ltw - 10AC8262 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Rcpt, 4Pos; Product Range Amphenol Ltw
10AC8262
Sensor Connector, M12, Rcpt, 4Pos; Product Range Amphenol Ltw 10AC8262
SENSOR CONNECTOR, M12, RCPT, 4POS; Product Range:M Series; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:4Contacts; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA RoHS Compliant: Yes

SENSOR CONNECTOR, M12, RCPT, 4POS; Product Range:M Series; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:4Contacts; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1754-M12A-04BFFB-SL7001-ND 1820133 04AC8921 10AC8262
Product Name Circular Connector Assemblies Industrial Circular Connectors Sensor Connector, M12, Rcpt, 4Pos; Product Range Amphenol Ltw Sensor Connector, M12, Rcpt, 4Pos; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Cable mount Straight Cable Mount Straight Cable Mount
Voltage Rating 250 volts 250 volts
Current Rating 4.0 amps
Unlock Full Specs
to access all available technical data