3 Position Circular Connector Receptacle, Female Sockets Screw
Amphenol Industrial M12A-03BFFB-SL7001
SENSOR CONN, M12, RCPT, 3POS, SCREW; Product Range:M Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:3 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes
AMPHENOL Components M12A-03BFFB-SL7001
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | APC1736-ND | 1820132 | 04AC8892 | |
| Product Name | Circular Connector Assemblies | Industrial Circular Connectors | Sensor Conn, M12, Rcpt, 3Pos, Screw; Product Range Amphenol Ltw | Connector/Terminal/Pin |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Mounting | Free Hanging (In-Line) | Cable mount | Straight Cable Mount | |
| Voltage Rating | 250 volts | 250 volts | ||
| Current Rating | 4.0 amps |